Vishay Intertechnology, Inc. Res Metal Film 193 Ohm 0.5% 1/10W ¦50ppm/¦C AXL Thru-Hole T/R RN55C1930DRE6

Description
Res Metal Film 193 Ohm 0.5% 1/10W ¦50ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Metal Film 193 Ohm 0.5% 1/10W ¦50ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 193 Ohm 0.5% 1/10W ¦50ppm/¦C AXL Thru-Hole T/R - RN55C1930DRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 193 Ohm 0.5% 1/10W ¦50ppm/¦C AXL Thru-Hole T/R
RN55C1930DRE6
Res Metal Film 193 Ohm 0.5% 1/10W ¦50ppm/¦C AXL Thru-Hole T/R RN55C1930DRE6
Res Metal Film 193 Ohm 0.5% 1/10W ¦50ppm/¦C AXL Thru-Hole T/R

Res Metal Film 193 Ohm 0.5% 1/10W ¦50ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Through Hole Resistors - RN55C1930DRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55C1930DRE6-ND
Through Hole Resistors RN55C1930DRE6-ND
193 Ohms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

193 Ohms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55C1930DRE6 RN55C1930DRE6-ND
Product Name Res Metal Film 193 Ohm 0.5% 1/10W ¦50ppm/¦C AXL Thru-Hole T/R Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 0.5000 +/- % 0.5000 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Power Rating 10 watts 0.1250 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722179 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details