Vishay Intertechnology, Inc. Res Metal Film 1.91K Ohm 0.1% 1/10W ¦50ppm/¦C AXL Thru-Hole T/R RN55C1911BRE6

Description
Res Metal Film 1.91K Ohm 0.1% 1/10W ¦50ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Metal Film 1.91K Ohm 0.1% 1/10W ¦50ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 1.91K Ohm 0.1% 1/10W ¦50ppm/¦C AXL Thru-Hole T/R - RN55C1911BRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 1.91K Ohm 0.1% 1/10W ¦50ppm/¦C AXL Thru-Hole T/R
RN55C1911BRE6
Res Metal Film 1.91K Ohm 0.1% 1/10W ¦50ppm/¦C AXL Thru-Hole T/R RN55C1911BRE6
Res Metal Film 1.91K Ohm 0.1% 1/10W ¦50ppm/¦C AXL Thru-Hole T/R

Res Metal Film 1.91K Ohm 0.1% 1/10W ¦50ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Through Hole Resistors - RN55C1911BRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55C1911BRE6-ND
Through Hole Resistors RN55C1911BRE6-ND
1.91 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

1.91 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,1.91Kohms,200Wv,.1+/-% Tol,-50,50Ppm-Tc,rn55-Milstyle Vishay - 54C8983 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,1.91Kohms,200Wv,.1+/-% Tol,-50,50Ppm-Tc,rn55-Milstyle Vishay
54C8983
Resistor,metal Film,1.91Kohms,200Wv,.1+/-% Tol,-50,50Ppm-Tc,rn55-Milstyle Vishay 54C8983
Resistor,Metal Film,1.91KOhms,200WV ,.1+/-% Tol,-50,50ppm-TC,RN5 5-MilStyle

Resistor,Metal Film,1.91KOhms,200WV,.1+/-% Tol,-50,50ppm-TC,RN55-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN55C1911BRE6 RN55C1911BRE6-ND 54C8983
Product Name Res Metal Film 1.91K Ohm 0.1% 1/10W ¦50ppm/¦C AXL Thru-Hole T/R Through Hole Resistors Resistor,metal Film,1.91Kohms,200Wv,.1+/-% Tol,-50,50Ppm-Tc,rn55-Milstyle Vishay
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 0.1000 +/- % 0.1000 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Power Rating 10 watts 0.1250 watts
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULV - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Surface Mount Resistors - 1-1622825-2 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.1500 ohms
View Details
2 suppliers