Vishay Intertechnology, Inc. RES 189K OHM 1/8W .1% AXIAL RN55C1893BBSL

Description
RES 189Kohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 189Kohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 189K OHM 1/8W .1% AXIAL - RN55C1893BBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 189K OHM 1/8W .1% AXIAL
RN55C1893BBSL
RES 189K OHM 1/8W .1% AXIAL RN55C1893BBSL
RES 189Kohm 1/8W .1% AXIAL

RES 189Kohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN55C1893BBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55C1893BBSL-ND
Through Hole Resistors RN55C1893BBSL-ND
189 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

189 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55C1893BBSL RN55C1893BBSL-ND
Product Name RES 189K OHM 1/8W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 189000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - SMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2019-CF1/2CT52R114JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details