Vishay Intertechnology, Inc. RES 18.9K OHM 1/8W .1% AXIAL RN55C1892BRSL

Description
RES 18.9Kohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 18.9Kohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 18.9K OHM 1/8W .1% AXIAL - RN55C1892BRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 18.9K OHM 1/8W .1% AXIAL
RN55C1892BRSL
RES 18.9K OHM 1/8W .1% AXIAL RN55C1892BRSL
RES 18.9Kohm 1/8W .1% AXIAL

RES 18.9Kohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN55C1892BRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55C1892BRSL-ND
Through Hole Resistors RN55C1892BRSL-ND
18.9 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

18.9 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55C1892BRSL RN55C1892BRSL-ND
Product Name RES 18.9K OHM 1/8W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 18900 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1623707-2 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 330000 ohms
View Details
4 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details