Vishay Intertechnology, Inc. Through Hole Resistors RN55C1823CR36

Description
182 kOhms ±0.25% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
182 kOhms ±0.25% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RN55C1823CR36-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55C1823CR36-ND
Through Hole Resistors RN55C1823CR36-ND
182 kOhms ±0.25% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

182 kOhms ±0.25% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Res Metal Film 182K Ohm 0.25% 1/10W ¦50ppm/¦C AXL Thru-Hole T/R - RN55C1823CR36 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 182K Ohm 0.25% 1/10W ¦50ppm/¦C AXL Thru-Hole T/R
RN55C1823CR36
Res Metal Film 182K Ohm 0.25% 1/10W ¦50ppm/¦C AXL Thru-Hole T/R RN55C1823CR36
Res Metal Film 182K Ohm 0.25% 1/10W ¦50ppm/¦C AXL Thru-Hole T/R

Res Metal Film 182K Ohm 0.25% 1/10W ¦50ppm/¦C AXL Thru-Hole T/R

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number RN55C1823CR36-ND RN55C1823CR36
Product Name Through Hole Resistors Res Metal Film 182K Ohm 0.25% 1/10W ¦50ppm/¦C AXL Thru-Hole T/R
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Tolerance 0.2500 +/- % 0.2500 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

CF Carbon Film -  - KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
Specs
Mounting / Packaging Axial Leads
Resistance Range 1.00E6 to 5.10E6 ohms
Tolerance 2 to 5 +/- %
View Details
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Surface Mount Resistors - 1-1614958-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.5 ohms
View Details
2 suppliers