Vishay Intertechnology, Inc. Res Metal Film 18K Ohm 1% 1/10W ¦50ppm/¦C AXL Thru-Hole RN55C1802FB14

Description
Res Metal Film 18K Ohm 1% 1/10W ¦50ppm/¦C AXL Thru-Hole
Request a Quote Datasheet
Description
Res Metal Film 18K Ohm 1% 1/10W ¦50ppm/¦C AXL Thru-Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 18K Ohm 1% 1/10W ¦50ppm/¦C AXL Thru-Hole - RN55C1802FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 18K Ohm 1% 1/10W ¦50ppm/¦C AXL Thru-Hole
RN55C1802FB14
Res Metal Film 18K Ohm 1% 1/10W ¦50ppm/¦C AXL Thru-Hole RN55C1802FB14
Res Metal Film 18K Ohm 1% 1/10W ¦50ppm/¦C AXL Thru-Hole

Res Metal Film 18K Ohm 1% 1/10W ¦50ppm/¦C AXL Thru-Hole

Supplier's Site
Through Hole Resistors - RN55C1802FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55C1802FB14-ND
Through Hole Resistors RN55C1802FB14-ND
18 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

18 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor - 218491326 - Radwell International
Willingboro, NJ, United States
Resistor
218491326
Resistor 218491326
RESISTOR, RN55 SERIES, AXIAL, 18 KOHMS RESISTANCE, 1/8 W, METAL FILM . FREE 2 YEAR RADWELL WARRANTY

RESISTOR, RN55 SERIES, AXIAL, 18 KOHMS RESISTANCE, 1/8 W, METAL FILM . FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Radwell International
Product Category Resistors Resistors Resistors
Product Number RN55C1802FB14 RN55C1802FB14-ND 218491326
Product Name Res Metal Film 18K Ohm 1% 1/10W ¦50ppm/¦C AXL Thru-Hole Through Hole Resistors Resistor
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Power Rating 10 watts 0.1250 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Chassis Mount Resistors - 1617589 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS; No
View Details
Through Hole Resistors - 4756820 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers