Vishay Intertechnology, Inc. RES 180 OHM 1/8W .5% AXIAL RN55C1800DBSL

Description
RES 180ohm 1/8W .5% AXIAL
Request a Quote Datasheet
Description
RES 180ohm 1/8W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 180 OHM 1/8W .5% AXIAL - RN55C1800DBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 180 OHM 1/8W .5% AXIAL
RN55C1800DBSL
RES 180 OHM 1/8W .5% AXIAL RN55C1800DBSL
RES 180ohm 1/8W .5% AXIAL

RES 180ohm 1/8W .5% AXIAL

Supplier's Site
Through Hole Resistors - RN55C1800DBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55C1800DBSL-ND
Through Hole Resistors RN55C1800DBSL-ND
180 Ohms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

180 Ohms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55C1800DBSL RN55C1800DBSL-ND
Product Name RES 180 OHM 1/8W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 180 ohms 180 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1623707-2 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 330000 ohms
View Details
4 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details