Vishay Intertechnology, Inc. RES 1.78K OHM 1/8W .1% AXIAL RN55C1781BB14

Description
RES 1.78Kohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 1.78Kohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.78K OHM 1/8W .1% AXIAL - RN55C1781BB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.78K OHM 1/8W .1% AXIAL
RN55C1781BB14
RES 1.78K OHM 1/8W .1% AXIAL RN55C1781BB14
RES 1.78Kohm 1/8W .1% AXIAL

RES 1.78Kohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN55C1781BB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55C1781BB14-ND
Through Hole Resistors RN55C1781BB14-ND
1.78 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

1.78 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,1.78Kohms,200Wv,.1+/-% Tol,-50,50Ppm-Tc,rn55-Milstyle Vishay - 54C8776 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,1.78Kohms,200Wv,.1+/-% Tol,-50,50Ppm-Tc,rn55-Milstyle Vishay
54C8776
Resistor,metal Film,1.78Kohms,200Wv,.1+/-% Tol,-50,50Ppm-Tc,rn55-Milstyle Vishay 54C8776
Resistor,Metal Film,1.78KOhms,200WV ,.1+/-% Tol,-50,50ppm-TC,RN5 5-MilStyle

Resistor,Metal Film,1.78KOhms,200WV,.1+/-% Tol,-50,50ppm-TC,RN55-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN55C1781BB14 RN55C1781BB14-ND 54C8776
Product Name RES 1.78K OHM 1/8W .1% AXIAL Through Hole Resistors Resistor,metal Film,1.78Kohms,200Wv,.1+/-% Tol,-50,50Ppm-Tc,rn55-Milstyle Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1780 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1-1623708-5-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details