Vishay Intertechnology, Inc. Through Hole Resistors RN55C1744FB14

Description
1.74 MOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
1.74 MOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RN55C1744FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55C1744FB14-ND
Through Hole Resistors RN55C1744FB14-ND
1.74 MOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

1.74 MOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 1.74M OHM 1/8W 1% AXIAL - RN55C1744FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.74M OHM 1/8W 1% AXIAL
RN55C1744FB14
RES 1.74M OHM 1/8W 1% AXIAL RN55C1744FB14
RES 1.74Mohm 1/8W 1% AXIAL

RES 1.74Mohm 1/8W 1% AXIAL

Supplier's Site
Resistors Vishay - 39K4144 - Newark, An Avnet Company
Chicago, IL, United States
Resistors Vishay
39K4144
Resistors Vishay 39K4144
RESISTORS

RESISTORS

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN55C1744FB14-ND RN55C1744FB14 39K4144
Product Name Through Hole Resistors RES 1.74M OHM 1/8W 1% AXIAL Resistors Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614965-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 24000 ohms
View Details
4 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details