Vishay Intertechnology, Inc. Res Metal Film 1.67K Ohm 0.1% 1/8W ¦50ppm/¦C AXL Thru-Hole RN55C1671BB14

Description
Res Metal Film 1.67K Ohm 0.1% 1/8W ¦50ppm/¦C AXL Thru-Hole
Request a Quote Datasheet
Description
Res Metal Film 1.67K Ohm 0.1% 1/8W ¦50ppm/¦C AXL Thru-Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 1.67K Ohm 0.1% 1/8W ¦50ppm/¦C AXL Thru-Hole - RN55C1671BB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 1.67K Ohm 0.1% 1/8W ¦50ppm/¦C AXL Thru-Hole
RN55C1671BB14
Res Metal Film 1.67K Ohm 0.1% 1/8W ¦50ppm/¦C AXL Thru-Hole RN55C1671BB14
Res Metal Film 1.67K Ohm 0.1% 1/8W ¦50ppm/¦C AXL Thru-Hole

Res Metal Film 1.67K Ohm 0.1% 1/8W ¦50ppm/¦C AXL Thru-Hole

Supplier's Site
Through Hole Resistors - RN55C1671BB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55C1671BB14-ND
Through Hole Resistors RN55C1671BB14-ND
1.67 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

1.67 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,1.67Kohms,200Wv,.1+/-% Tol,-50,50Ppm-Tc,rn55-Milstyle Vishay - 54C8645 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,1.67Kohms,200Wv,.1+/-% Tol,-50,50Ppm-Tc,rn55-Milstyle Vishay
54C8645
Resistor,metal Film,1.67Kohms,200Wv,.1+/-% Tol,-50,50Ppm-Tc,rn55-Milstyle Vishay 54C8645
Resistor,Metal Film,1.67KOhms,200WV ,.1+/-% Tol,-50,50ppm-TC,RN5 5-MilStyle

Resistor,Metal Film,1.67KOhms,200WV,.1+/-% Tol,-50,50ppm-TC,RN55-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN55C1671BB14 RN55C1671BB14-ND 54C8645
Product Name Res Metal Film 1.67K Ohm 0.1% 1/8W ¦50ppm/¦C AXL Thru-Hole Through Hole Resistors Resistor,metal Film,1.67Kohms,200Wv,.1+/-% Tol,-50,50Ppm-Tc,rn55-Milstyle Vishay
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 0.1000 +/- % 0.1000 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Power Rating 8 watts 0.1250 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614895-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9400 ohms
View Details
4 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details