Vishay Intertechnology, Inc. RES 165K OHM 1/8W 1% AXIAL RN55C1653FRE6

Description
RES 165Kohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 165Kohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 165K OHM 1/8W 1% AXIAL - RN55C1653FRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 165K OHM 1/8W 1% AXIAL
RN55C1653FRE6
RES 165K OHM 1/8W 1% AXIAL RN55C1653FRE6
RES 165Kohm 1/8W 1% AXIAL

RES 165Kohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN55C1653FRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55C1653FRE6-ND
Through Hole Resistors RN55C1653FRE6-ND
165 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

165 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,165Kohms,200Wv,1+/-% Tol,-50,50Ppm-Tc Vishay - 54C8644 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,165Kohms,200Wv,1+/-% Tol,-50,50Ppm-Tc Vishay
54C8644
Resistor,metal Film,165Kohms,200Wv,1+/-% Tol,-50,50Ppm-Tc Vishay 54C8644
Resistor,Metal Film,165KOhms,200WV, 1+/-% Tol,-50,50ppm-TC

Resistor,Metal Film,165KOhms,200WV,1+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN55C1653FRE6 RN55C1653FRE6-ND 54C8644
Product Name RES 165K OHM 1/8W 1% AXIAL Through Hole Resistors Resistor,metal Film,165Kohms,200Wv,1+/-% Tol,-50,50Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 165000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C334J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Surface Mount Resistors - 1-1614887-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 453 ohms
View Details
2 suppliers