Vishay Intertechnology, Inc. 8W Resistor RN55C1653BB14

Description
RES 165K OHM 1/8W .1% AXIAL Product overview: RN55C1653BB14 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 8W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-RN55C1653BB14 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES 165K OHM 1/8W .1% AXIAL Product overview: RN55C1653BB14 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 8W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-RN55C1653BB14 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
8W Resistor - 53-RN55C1653BB14 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8W Resistor
53-RN55C1653BB14
8W Resistor 53-RN55C1653BB14
RES 165K OHM 1/8W .1% AXIAL Product overview: RN55C1653BB14 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 8W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-RN55C1653BB14 can be used for catalog matching and distributor lookup.

RES 165K OHM 1/8W .1% AXIAL Product overview: RN55C1653BB14 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 8W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-RN55C1653BB14 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Through Hole Resistors - 541-RN55C1653BB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RN55C1653BB14-ND
Through Hole Resistors 541-RN55C1653BB14-ND
165 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

165 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 165K OHM 1/8W .1% AXIAL - RN55C1653BB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 165K OHM 1/8W .1% AXIAL
RN55C1653BB14
RES 165K OHM 1/8W .1% AXIAL RN55C1653BB14
RES 165Kohm 1/8W .1% AXIAL

RES 165Kohm 1/8W .1% AXIAL

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors Resistors
Product Number 53-RN55C1653BB14 541-RN55C1653BB14-ND RN55C1653BB14
Product Name 8W Resistor Through Hole Resistors RES 165K OHM 1/8W .1% AXIAL
Technology / Construction Metal Film MetalFilm
Mounting / Packaging Axial Axial Leads; Axial Axial Leads
Resistance Range 165000 ohms 165000 ohms
Operating DC Voltage 200 volts
Operating AC Voltage 200 volts
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1468330 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 400 ±ppm/°C
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details