Vishay Intertechnology, Inc. RES 16.2K OHM 1/8W .1% AXIAL RN55C1622BRSL

Description
RES 16.2Kohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 16.2Kohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 16.2K OHM 1/8W .1% AXIAL - RN55C1622BRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 16.2K OHM 1/8W .1% AXIAL
RN55C1622BRSL
RES 16.2K OHM 1/8W .1% AXIAL RN55C1622BRSL
RES 16.2Kohm 1/8W .1% AXIAL

RES 16.2Kohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN55C1622BRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55C1622BRSL-ND
Through Hole Resistors RN55C1622BRSL-ND
16.2 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

16.2 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55C1622BRSL RN55C1622BRSL-ND
Product Name RES 16.2K OHM 1/8W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 16200 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVT - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers