Vishay Intertechnology, Inc. RES 162 OHM 1/8W 1% AXIAL RN55C1620FRE6

Description
RES 162ohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 162ohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 162 OHM 1/8W 1% AXIAL - RN55C1620FRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 162 OHM 1/8W 1% AXIAL
RN55C1620FRE6
RES 162 OHM 1/8W 1% AXIAL RN55C1620FRE6
RES 162ohm 1/8W 1% AXIAL

RES 162ohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN55C1620FRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55C1620FRE6-ND
Through Hole Resistors RN55C1620FRE6-ND
162 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

162 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,162Ohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rn55-Milstyle Vishay - 54C8562 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,162Ohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rn55-Milstyle Vishay
54C8562
Resistor,metal Film,162Ohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rn55-Milstyle Vishay 54C8562
Resistor,Metal Film,162Ohms,200WV,1 +/-% Tol,-50,50ppm-TC,RN5 5-MilStyle

Resistor,Metal Film,162Ohms,200WV,1+/-% Tol,-50,50ppm-TC,RN55-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN55C1620FRE6 RN55C1620FRE6-ND 54C8562
Product Name RES 162 OHM 1/8W 1% AXIAL Through Hole Resistors Resistor,metal Film,162Ohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rn55-Milstyle Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 162 ohms 162 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614353-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 2740 ohms
View Details
2 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details