Vishay Intertechnology, Inc. RES 160 OHM 1/8W 1% AXIAL RN55C1600FB14

Description
RES 160ohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 160ohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 160 OHM 1/8W 1% AXIAL - RN55C1600FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 160 OHM 1/8W 1% AXIAL
RN55C1600FB14
RES 160 OHM 1/8W 1% AXIAL RN55C1600FB14
RES 160ohm 1/8W 1% AXIAL

RES 160ohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN55C1600FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55C1600FB14-ND
Through Hole Resistors RN55C1600FB14-ND
160 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

160 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55C1600FB14 RN55C1600FB14-ND
Product Name RES 160 OHM 1/8W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 160 ohms 160 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R391JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Through-Hole Resistors - 1-1623719-6 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 8.2 ohms
Tolerance 10 +/- %
View Details