Vishay Intertechnology, Inc. RES 158K OHM 1/8W 1% AXIAL RN55C1583FRE6

Description
RES 158Kohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 158Kohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 158K OHM 1/8W 1% AXIAL - RN55C1583FRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 158K OHM 1/8W 1% AXIAL
RN55C1583FRE6
RES 158K OHM 1/8W 1% AXIAL RN55C1583FRE6
RES 158Kohm 1/8W 1% AXIAL

RES 158Kohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN55C1583FRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55C1583FRE6-ND
Through Hole Resistors RN55C1583FRE6-ND
158 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

158 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,158Kohms,200Wv,1+/-% Tol,-50,50Ppm-Tc Vishay - 54C8497 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,158Kohms,200Wv,1+/-% Tol,-50,50Ppm-Tc Vishay
54C8497
Resistor,metal Film,158Kohms,200Wv,1+/-% Tol,-50,50Ppm-Tc Vishay 54C8497
Resistor,Metal Film,158KOhms,200WV, 1+/-% Tol,-50,50ppm-TC

Resistor,Metal Film,158KOhms,200WV,1+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN55C1583FRE6 RN55C1583FRE6-ND 54C8497
Product Name RES 158K OHM 1/8W 1% AXIAL Through Hole Resistors Resistor,metal Film,158Kohms,200Wv,1+/-% Tol,-50,50Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 158000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614891-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 82.5 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1311318 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Shunt Resistor - Two Terminal Surface Mount - KVM - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/4CT52R222JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers