Vishay Intertechnology, Inc. Through Hole Resistors RN55C1583FR36

Description
158 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
158 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RN55C1583FR36-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55C1583FR36-ND
Through Hole Resistors RN55C1583FR36-ND
158 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

158 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 158K OHM 1/8W 1% AXIAL - RN55C1583FR36 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 158K OHM 1/8W 1% AXIAL
RN55C1583FR36
RES 158K OHM 1/8W 1% AXIAL RN55C1583FR36
RES 158Kohm 1/8W 1% AXIAL

RES 158Kohm 1/8W 1% AXIAL

Supplier's Site
Resistor,metal Film,158Kohms,200Wv,1+/-% Tol,-50,50Ppm-Tc Vishay - 54C8498 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,158Kohms,200Wv,1+/-% Tol,-50,50Ppm-Tc Vishay
54C8498
Resistor,metal Film,158Kohms,200Wv,1+/-% Tol,-50,50Ppm-Tc Vishay 54C8498
Resistor,Metal Film,158KOhms,200WV, 1+/-% Tol,-50,50ppm-TC

Resistor,Metal Film,158KOhms,200WV,1+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN55C1583FR36-ND RN55C1583FR36 54C8498
Product Name Through Hole Resistors RES 158K OHM 1/8W 1% AXIAL Resistor,metal Film,158Kohms,200Wv,1+/-% Tol,-50,50Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623724-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 0.1000 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details