RES MIL 150ohm 1% 1/10W
Res Metal Film 150 Ohm 1% 0.1W(1/10W) ±50ppm/°C Epoxy AXL T/R Product overview: RN55C1500FRE6 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150 Ohm, 0.1W, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 150 Ohm, 0.1W, 10W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-RN55C1500FRE6 can be used for catalog matching and distributor lookup.
150 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
150 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Resistor,Metal Film,150Ohms,200WV,1
| ASAP Semiconductor LLC | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | RN55C1500FRE6 | 53-RN55C1500FRE6 | 541-RN55C1500FRE6CT-ND | 54C8350 |
| Product Name | RES MIL 150 OHM 1% 1/10W | 150 Ohm 0.1W 10W Resistor | Through Hole Resistors | Resistor,metal Film,150Ohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rn55-Milstyle Vishay |
| Resistance Range | 150 ohms | 150 ohms | 150 ohms | |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % | |
| Power Rating | 10 watts | 0.1000 watts | 0.1250 watts | |
| Technology / Construction | Metal Film | MetalFilm | MetalFilm | |
| Configuration | Single Resistor | Single Resistor |