150 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
RES 150 OHM 1/8W .1% AXIAL Product overview: RN55C1500BB14 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150 OHM, 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 150 OHM, 8W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-RN55C1500BB14 can be used for catalog matching and distributor lookup.
METAL FILM,1/8W,150,.1%,50
| DigiKey | ERSAELECTRONICS PTE. LTD. | ASAP Semiconductor LLC | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | 541-RN55C1500BB14-ND | 53-RN55C1500BB14 | RN55C1500BB14 |
| Product Name | Through Hole Resistors | 150 OHM 8W Resistor | METAL FILM,1/8W,150,.1%,50PPM,BULK |
| Configuration | Single Resistor | ||
| Category / Application | General Use | ||
| Technology / Construction | MetalFilm | Metal Film | MetalFilm |
| Mounting / Packaging | Axial Leads; Axial | Axial | |
| Resistance Range | 150 ohms | 150 ohms |