Vishay Intertechnology, Inc. RES 14.5 OHM 1/8W 1% AXIAL RN55C14R5FB14

Description
RES 14.5ohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 14.5ohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 14.5 OHM 1/8W 1% AXIAL - RN55C14R5FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 14.5 OHM 1/8W 1% AXIAL
RN55C14R5FB14
RES 14.5 OHM 1/8W 1% AXIAL RN55C14R5FB14
RES 14.5ohm 1/8W 1% AXIAL

RES 14.5ohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN55C14R5FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55C14R5FB14-ND
Through Hole Resistors RN55C14R5FB14-ND
14.5 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

14.5 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55C14R5FB14 RN55C14R5FB14-ND
Product Name RES 14.5 OHM 1/8W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 14.5 ohms 14.5 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through-Hole Resistors - 1-1623720-8 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 68 ohms
Tolerance 10 +/- %
View Details
3 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details