Vishay Intertechnology, Inc. Res Metal Film 14.3 Ohm 0.1% 1/10W ¦50ppm/¦C AXL Thru-Hole Bulk RN55C14R3BB14

Description
Res Metal Film 14.3 Ohm 0.1% 1/10W ¦50ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Metal Film 14.3 Ohm 0.1% 1/10W ¦50ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 14.3 Ohm 0.1% 1/10W ¦50ppm/¦C AXL Thru-Hole Bulk - RN55C14R3BB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 14.3 Ohm 0.1% 1/10W ¦50ppm/¦C AXL Thru-Hole Bulk
RN55C14R3BB14
Res Metal Film 14.3 Ohm 0.1% 1/10W ¦50ppm/¦C AXL Thru-Hole Bulk RN55C14R3BB14
Res Metal Film 14.3 Ohm 0.1% 1/10W ¦50ppm/¦C AXL Thru-Hole Bulk

Res Metal Film 14.3 Ohm 0.1% 1/10W ¦50ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - RN55C14R3BB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55C14R3BB14-ND
Through Hole Resistors RN55C14R3BB14-ND
14.3 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

14.3 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Rn55C, +/-50 Ppm, 14.3 Ohm, +/-0.1 % Vishay - 91B0297 - Newark, An Avnet Company
Chicago, IL, United States
Rn55C, +/-50 Ppm, 14.3 Ohm, +/-0.1 % Vishay
91B0297
Rn55C, +/-50 Ppm, 14.3 Ohm, +/-0.1 % Vishay 91B0297
RN55C, +/-50 ppm, 14.3 Ohm, +/-0.1 %

RN55C, +/-50 ppm, 14.3 Ohm, +/-0.1 %

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN55C14R3BB14 RN55C14R3BB14-ND 91B0297
Product Name Res Metal Film 14.3 Ohm 0.1% 1/10W ¦50ppm/¦C AXL Thru-Hole Bulk Through Hole Resistors Rn55C, +/-50 Ppm, 14.3 Ohm, +/-0.1 % Vishay
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 0.1000 +/- % 0.1000 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Power Rating 10 watts 0.1250 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623728-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2.2 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Adjustable Resistors - 1445497 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS; No
View Details
0.003 OHM 5W Resistor - 52-BVS-I-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C561J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details