Vishay Intertechnology, Inc. RES 1.49K OHM 1/8W .1% AXIAL RN55C1491BB14

Description
RES 1.49Kohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 1.49Kohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.49K OHM 1/8W .1% AXIAL - RN55C1491BB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.49K OHM 1/8W .1% AXIAL
RN55C1491BB14
RES 1.49K OHM 1/8W .1% AXIAL RN55C1491BB14
RES 1.49Kohm 1/8W .1% AXIAL

RES 1.49Kohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN55C1491BB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55C1491BB14-ND
Through Hole Resistors RN55C1491BB14-ND
1.49 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

1.49 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,1.49Kohms,200Wv,.1+/-% Tol,-50,50Ppm-Tc,rn55-Milstyle Vishay - 54C8321 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,1.49Kohms,200Wv,.1+/-% Tol,-50,50Ppm-Tc,rn55-Milstyle Vishay
54C8321
Resistor,metal Film,1.49Kohms,200Wv,.1+/-% Tol,-50,50Ppm-Tc,rn55-Milstyle Vishay 54C8321
Resistor,Metal Film,1.49KOhms,200WV ,.1+/-% Tol,-50,50ppm-TC,RN5 5-MilStyle

Resistor,Metal Film,1.49KOhms,200WV,.1+/-% Tol,-50,50ppm-TC,RN55-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN55C1491BB14 RN55C1491BB14-ND 54C8321
Product Name RES 1.49K OHM 1/8W .1% AXIAL Through Hole Resistors Resistor,metal Film,1.49Kohms,200Wv,.1+/-% Tol,-50,50Ppm-Tc,rn55-Milstyle Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1490 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623719-3 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 4700 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Surface Mount Resistors - 1691715 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Shunt Resistor - Two Terminal Surface Mount - CLP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/4CT52R203JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details