Vishay Intertechnology, Inc. METAL FILM,1/8W,143K,.1%,50PPM,BULK RN55C1433BB14

Description
METAL FILM,1/8W,143K,.1%,5 0PPM,BULK
Request a Quote Datasheet
Description
METAL FILM,1/8W,143K,.1%,5 0PPM,BULK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
METAL FILM,1/8W,143K,.1%,50PPM,BULK - RN55C1433BB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
METAL FILM,1/8W,143K,.1%,50PPM,BULK
RN55C1433BB14
METAL FILM,1/8W,143K,.1%,50PPM,BULK RN55C1433BB14
METAL FILM,1/8W,143K,.1%,5 0PPM,BULK

METAL FILM,1/8W,143K,.1%,50PPM,BULK

Supplier's Site
Through Hole Resistors - RN55C1433BB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55C1433BB14-ND
Through Hole Resistors RN55C1433BB14-ND
143 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

143 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55C1433BB14 RN55C1433BB14-ND
Product Name METAL FILM,1/8W,143K,.1%,50PPM,BULK Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Shunt Resistor - Four Terminal Surface Mount - BVR - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Surface Mount Resistors - 1-1614958-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.37 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers