Vishay Intertechnology, Inc. RES 13.8K OHM 1/8W .1% AXIAL RN55C1382BRE6

Description
RES 13.8Kohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 13.8Kohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 13.8K OHM 1/8W .1% AXIAL - RN55C1382BRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 13.8K OHM 1/8W .1% AXIAL
RN55C1382BRE6
RES 13.8K OHM 1/8W .1% AXIAL RN55C1382BRE6
RES 13.8Kohm 1/8W .1% AXIAL

RES 13.8Kohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN55C1382BRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55C1382BRE6-ND
Through Hole Resistors RN55C1382BRE6-ND
13.8 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

13.8 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,13.8Kohms,200Wv,.1+/-% Tol,-50,50Ppm-Tc,rn55-Milstyle Vishay - 54C8140 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,13.8Kohms,200Wv,.1+/-% Tol,-50,50Ppm-Tc,rn55-Milstyle Vishay
54C8140
Resistor,metal Film,13.8Kohms,200Wv,.1+/-% Tol,-50,50Ppm-Tc,rn55-Milstyle Vishay 54C8140
Resistor,Metal Film,13.8KOhms,200WV ,.1+/-% Tol,-50,50ppm-TC,RN5 5-MilStyle

Resistor,Metal Film,13.8KOhms,200WV,.1+/-% Tol,-50,50ppm-TC,RN55-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN55C1382BRE6 RN55C1382BRE6-ND 54C8140
Product Name RES 13.8K OHM 1/8W .1% AXIAL Through Hole Resistors Resistor,metal Film,13.8Kohms,200Wv,.1+/-% Tol,-50,50Ppm-Tc,rn55-Milstyle Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 13800 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1617567 - RS Components, Ltd.
Specs
Category / Application Braking  Resistor
Technology / Construction Ceramic Composition; Ceramic, wire wound
Mounting / Packaging Screw Terminals; Metal housed
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details