Vishay Intertechnology, Inc. RES 1.38K OHM 1/8W .5% AXIAL RN55C1381DRSL

Description
RES 1.38Kohm 1/8W .5% AXIAL
Request a Quote Datasheet
Description
RES 1.38Kohm 1/8W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.38K OHM 1/8W .5% AXIAL - RN55C1381DRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.38K OHM 1/8W .5% AXIAL
RN55C1381DRSL
RES 1.38K OHM 1/8W .5% AXIAL RN55C1381DRSL
RES 1.38Kohm 1/8W .5% AXIAL

RES 1.38Kohm 1/8W .5% AXIAL

Supplier's Site
Through Hole Resistors - RN55C1381DRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55C1381DRSL-ND
Through Hole Resistors RN55C1381DRSL-ND
1.38 kOhms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

1.38 kOhms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55C1381DRSL RN55C1381DRSL-ND
Product Name RES 1.38K OHM 1/8W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1380 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/2CT52R301JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details