Vishay Precision Group Resistance Vishay RN55C1373FB14.

Description
Resistance:137kohm; Product Range:RN55 Series; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film; Temperature Coefficient:± 50ppm/°C RoHS Compliant: No
Description
Resistance:137kohm; Product Range:RN55 Series; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film; Temperature Coefficient:± 50ppm/°C RoHS Compliant: No
Datasheet
Datasheet Summary
Powered by GS/AI

The Vishay 23AC9405 is a metal film resistor from the RN55 series, designed for military applications and qualified under MIL-R-10509 and MIL-PRF-22684 standards. It features a resistance value of 137 kΩ, a power rating of 125 mW at 70 °C, and a maximum working voltage of 200 V. The resistor has a tolerance of ±1% and a temperature coefficient of ±50 ppm/°C. It operates effectively within a temperature range of -65 °C to +175 °C. The resistor is constructed with a flame retardant epoxy coating for enhanced moisture protection and has a high insulation resistance of at least 10^10 Ω when dry. This product is suitable for applications requiring precision and reliability in harsh environments.

Datasheet Summary
Powered by GS/AI

The Vishay 23AC9405 is a metal film resistor from the RN55 series, designed for military applications and qualified under MIL-R-10509 and MIL-PRF-22684 standards. It features a resistance value of 137 kΩ, a power rating of 125 mW at 70 °C, and a maximum working voltage of 200 V. The resistor has a tolerance of ±1% and a temperature coefficient of ±50 ppm/°C. It operates effectively within a temperature range of -65 °C to +175 °C. The resistor is constructed with a flame retardant epoxy coating for enhanced moisture protection and has a high insulation resistance of at least 10^10 Ω when dry. This product is suitable for applications requiring precision and reliability in harsh environments.

Suppliers

Company
Product
Description
Supplier Links
Resistance Vishay - 23AC9405 - Newark, An Avnet Company
Chicago, IL, United States
Resistance Vishay
23AC9405
Resistance Vishay 23AC9405
Resistance:137kohm; Product Range:RN55 Series; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film; Temperature Coefficient:± 50ppm/°C RoHS Compliant: No

Resistance:137kohm; Product Range:RN55 Series; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film; Temperature Coefficient:± 50ppm/°C RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 23AC9405
Product Name Resistance Vishay
Configuration Single Resistor
Technology / Construction MetalFilm
Mounting / Packaging Axial Leaded
Resistance Range 137000 ohms
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1623440-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1000 ohms
View Details
2 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details