RES 13.7Kohm 1/8W .5% AXIAL
13.7 kOhms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Resistor,Metal Film,13.7KOhms,200WV
| ASAP Semiconductor LLC | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | RN55C1372DRE6 | RN55C1372DRE6-ND | 54C8111 |
| Product Name | RES 13.7K OHM 1/8W .5% AXIAL | Through Hole Resistors | Resistor,metal Film,13.7Kohms,200Wv,.5+/-% Tol,-50,50Ppm-Tc,rn55-Milstyle Vishay |
| Mounting / Packaging | Axial Leads | Axial Leads; Axial | |
| Resistance Range | 13700 ohms | ||
| Tolerance | 0.5000 +/- % | 0.5000 +/- % | |
| Power Rating | 8 watts | 0.1250 watts | |
| Configuration | Single Resistor | Single Resistor |