Vishay Intertechnology, Inc. Res Metal Film 133K Ohm 1% 1/10W ¦50ppm/¦C AXL Thru-Hole T/R RN55C1333FRE7

Description
Res Metal Film 133K Ohm 1% 1/10W ¦50ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Metal Film 133K Ohm 1% 1/10W ¦50ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 133K Ohm 1% 1/10W ¦50ppm/¦C AXL Thru-Hole T/R - RN55C1333FRE7 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 133K Ohm 1% 1/10W ¦50ppm/¦C AXL Thru-Hole T/R
RN55C1333FRE7
Res Metal Film 133K Ohm 1% 1/10W ¦50ppm/¦C AXL Thru-Hole T/R RN55C1333FRE7
Res Metal Film 133K Ohm 1% 1/10W ¦50ppm/¦C AXL Thru-Hole T/R

Res Metal Film 133K Ohm 1% 1/10W ¦50ppm/¦C AXL Thru-Hole T/R

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number RN55C1333FRE7
Product Name Res Metal Film 133K Ohm 1% 1/10W ¦50ppm/¦C AXL Thru-Hole T/R
Technology / Construction MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Through Hole Resistors - 1468273 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.05 OHM 5W Resistor - 52-SMS-R050-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Power Rating 5 watts
View Details