Vishay Intertechnology, Inc. Res Metal Film 133K Ohm 1% 1/10W ¦50ppm/¦C AXL Thru-Hole T/R RN55C1333FR36

Description
Res Metal Film 133K Ohm 1% 1/10W ¦50ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Metal Film 133K Ohm 1% 1/10W ¦50ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 133K Ohm 1% 1/10W ¦50ppm/¦C AXL Thru-Hole T/R - RN55C1333FR36 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 133K Ohm 1% 1/10W ¦50ppm/¦C AXL Thru-Hole T/R
RN55C1333FR36
Res Metal Film 133K Ohm 1% 1/10W ¦50ppm/¦C AXL Thru-Hole T/R RN55C1333FR36
Res Metal Film 133K Ohm 1% 1/10W ¦50ppm/¦C AXL Thru-Hole T/R

Res Metal Film 133K Ohm 1% 1/10W ¦50ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Through Hole Resistors - RN55C1333FR36-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55C1333FR36-ND
Through Hole Resistors RN55C1333FR36-ND
133 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

133 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,133Kohms,200Wv,1+/-% Tol,-50,50Ppm-Tc Vishay - 54C8065 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,133Kohms,200Wv,1+/-% Tol,-50,50Ppm-Tc Vishay
54C8065
Resistor,metal Film,133Kohms,200Wv,1+/-% Tol,-50,50Ppm-Tc Vishay 54C8065
Resistor,Metal Film,133KOhms,200WV, 1+/-% Tol,-50,50ppm-TC

Resistor,Metal Film,133KOhms,200WV,1+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN55C1333FR36 RN55C1333FR36-ND 54C8065
Product Name Res Metal Film 133K Ohm 1% 1/10W ¦50ppm/¦C AXL Thru-Hole T/R Through Hole Resistors Resistor,metal Film,133Kohms,200Wv,1+/-% Tol,-50,50Ppm-Tc Vishay
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Power Rating 10 watts 0.1250 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R5R6JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Surface Mount Resistors - 1-1614888-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 8060 ohms
View Details
2 suppliers