Vishay Intertechnology, Inc. METAL FILM,1/8W,13.3K,1%,50PPM,BULK RN55C1332FB14

Description
METAL FILM,1/8W,13.3K,1%,5 0PPM,BULK
Request a Quote Datasheet
Description
METAL FILM,1/8W,13.3K,1%,5 0PPM,BULK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
METAL FILM,1/8W,13.3K,1%,50PPM,BULK - RN55C1332FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
METAL FILM,1/8W,13.3K,1%,50PPM,BULK
RN55C1332FB14
METAL FILM,1/8W,13.3K,1%,50PPM,BULK RN55C1332FB14
METAL FILM,1/8W,13.3K,1%,5 0PPM,BULK

METAL FILM,1/8W,13.3K,1%,50PPM,BULK

Supplier's Site
Through Hole Resistors - RN55C1332FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55C1332FB14-ND
Through Hole Resistors RN55C1332FB14-ND
13.3 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

13.3 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
0.1W 10W Resistor - 53-RN55C1332FB14 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.1W 10W Resistor
53-RN55C1332FB14
0.1W 10W Resistor 53-RN55C1332FB14
Res Metal Film 13.3K Ohm 1% 0.1W(1/10W) ±50ppm/°C Epoxy AXL Bulk Product overview: RN55C1332FB14 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1W, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.1W, 10W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-RN55C1332FB14 can be used for catalog matching and distributor lookup.

Res Metal Film 13.3K Ohm 1% 0.1W(1/10W) ±50ppm/°C Epoxy AXL Bulk Product overview: RN55C1332FB14 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1W, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.1W, 10W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-RN55C1332FB14 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Resistors Resistors Resistors
Product Number RN55C1332FB14 RN55C1332FB14-ND 53-RN55C1332FB14
Product Name METAL FILM,1/8W,13.3K,1%,50PPM,BULK Through Hole Resistors 0.1W 10W Resistor
Technology / Construction MetalFilm MetalFilm Metal Film
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts 0.1000 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Shunt Resistor - Two Terminal Surface Mount - SMT - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Surface Mount Resistors - 1-1614883-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 4.7 ohms
View Details
2 suppliers