Vishay Intertechnology, Inc. RES 1.32K OHM 1/8W .1% AXIAL RN55C1321BB14

Description
RES 1.32Kohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 1.32Kohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.32K OHM 1/8W .1% AXIAL - RN55C1321BB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.32K OHM 1/8W .1% AXIAL
RN55C1321BB14
RES 1.32K OHM 1/8W .1% AXIAL RN55C1321BB14
RES 1.32Kohm 1/8W .1% AXIAL

RES 1.32Kohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN55C1321BB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55C1321BB14-ND
Through Hole Resistors RN55C1321BB14-ND
1.32 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

1.32 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,1.32Kohms,200Wv,.1+/-% Tol,-50,50Ppm-Tc,rn55-Milstyle Vishay - 54C8022 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,1.32Kohms,200Wv,.1+/-% Tol,-50,50Ppm-Tc,rn55-Milstyle Vishay
54C8022
Resistor,metal Film,1.32Kohms,200Wv,.1+/-% Tol,-50,50Ppm-Tc,rn55-Milstyle Vishay 54C8022
Resistor,Metal Film,1.32KOhms,200WV ,.1+/-% Tol,-50,50ppm-TC,RN5 5-MilStyle

Resistor,Metal Film,1.32KOhms,200WV,.1+/-% Tol,-50,50ppm-TC,RN55-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN55C1321BB14 RN55C1321BB14-ND 54C8022
Product Name RES 1.32K OHM 1/8W .1% AXIAL Through Hole Resistors Resistor,metal Film,1.32Kohms,200Wv,.1+/-% Tol,-50,50Ppm-Tc,rn55-Milstyle Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1320 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1260395 - RS Components, Ltd.
Specs
Technology / Construction Metal film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1632
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375130-VMS-R047-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0470 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details