Vishay Intertechnology, Inc. RES 1.3M OHM 1/8W .25% AXIAL RN55C1304CB14

Description
RES 1.3Mohm 1/8W .25% AXIAL
Request a Quote Datasheet
Description
RES 1.3Mohm 1/8W .25% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.3M OHM 1/8W .25% AXIAL - RN55C1304CB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.3M OHM 1/8W .25% AXIAL
RN55C1304CB14
RES 1.3M OHM 1/8W .25% AXIAL RN55C1304CB14
RES 1.3Mohm 1/8W .25% AXIAL

RES 1.3Mohm 1/8W .25% AXIAL

Supplier's Site
Through Hole Resistors - RN55C1304CB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55C1304CB14-ND
Through Hole Resistors RN55C1304CB14-ND
1.3 MOhms ±0.25% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

1.3 MOhms ±0.25% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55C1304CB14 RN55C1304CB14-ND
Product Name RES 1.3M OHM 1/8W .25% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1.30E6 ohms
Tolerance 0.2500 +/- % 0.2500 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.005 OHM 5W Resistor - 52-SMS-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0050 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers