Vishay Intertechnology, Inc. RES 1.3K OHM 1/8W 1% AXIAL RN55C1301FR36

Description
RES 1.3Kohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 1.3Kohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.3K OHM 1/8W 1% AXIAL - RN55C1301FR36 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.3K OHM 1/8W 1% AXIAL
RN55C1301FR36
RES 1.3K OHM 1/8W 1% AXIAL RN55C1301FR36
RES 1.3Kohm 1/8W 1% AXIAL

RES 1.3Kohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN55C1301FR36-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55C1301FR36-ND
Through Hole Resistors RN55C1301FR36-ND
1.3 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

1.3 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,1.3Kohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rn55-Milstyle Vishay - 54C7990 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,1.3Kohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rn55-Milstyle Vishay
54C7990
Resistor,metal Film,1.3Kohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rn55-Milstyle Vishay 54C7990
Resistor,Metal Film,1.3KOhms,200WV, 1+/-% Tol,-50,50ppm-TC,RN5 5-MilStyle

Resistor,Metal Film,1.3KOhms,200WV,1+/-% Tol,-50,50ppm-TC,RN55-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN55C1301FR36 RN55C1301FR36-ND 54C7990
Product Name RES 1.3K OHM 1/8W 1% AXIAL Through Hole Resistors Resistor,metal Film,1.3Kohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rn55-Milstyle Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1300 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers