Vishay Intertechnology, Inc. RES 1.29K OHM 1/8W .1% AXIAL RN55C1291BBSL

Description
RES 1.29Kohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 1.29Kohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.29K OHM 1/8W .1% AXIAL - RN55C1291BBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.29K OHM 1/8W .1% AXIAL
RN55C1291BBSL
RES 1.29K OHM 1/8W .1% AXIAL RN55C1291BBSL
RES 1.29Kohm 1/8W .1% AXIAL

RES 1.29Kohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN55C1291BBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55C1291BBSL-ND
Through Hole Resistors RN55C1291BBSL-ND
1.29 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

1.29 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55C1291BBSL RN55C1291BBSL-ND
Product Name RES 1.29K OHM 1/8W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1290 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Current Sense Transformers -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Power Rating 30 watts
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details