Vishay Intertechnology, Inc. RES 127 OHM 1/8W 1% AXIAL RN55C1270FRE6

Description
RES 127ohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 127ohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 127 OHM 1/8W 1% AXIAL - RN55C1270FRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 127 OHM 1/8W 1% AXIAL
RN55C1270FRE6
RES 127 OHM 1/8W 1% AXIAL RN55C1270FRE6
RES 127ohm 1/8W 1% AXIAL

RES 127ohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN55C1270FRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55C1270FRE6-ND
Through Hole Resistors RN55C1270FRE6-ND
127 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

127 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,127Ohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rn55-Milstyle Vishay - 54C7921 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,127Ohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rn55-Milstyle Vishay
54C7921
Resistor,metal Film,127Ohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rn55-Milstyle Vishay 54C7921
Resistor,Metal Film,127Ohms,200WV,1 +/-% Tol,-50,50ppm-TC,RN5 5-MilStyle

Resistor,Metal Film,127Ohms,200WV,1+/-% Tol,-50,50ppm-TC,RN55-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN55C1270FRE6 RN55C1270FRE6-ND 54C7921
Product Name RES 127 OHM 1/8W 1% AXIAL Through Hole Resistors Resistor,metal Film,127Ohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rn55-Milstyle Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 127 ohms 127 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614349-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10.5 ohms
View Details
2 suppliers
Through Hole Resistors - 1468291 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - FMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 4756533 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers