Vishay Intertechnology, Inc. Through Hole Resistors RN55C1270FB14

Description
127 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
127 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RN55C1270FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55C1270FB14-ND
Through Hole Resistors RN55C1270FB14-ND
127 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

127 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
METAL FILM,1/8W,127,1%,50PPM,BULK - RN55C1270FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
METAL FILM,1/8W,127,1%,50PPM,BULK
RN55C1270FB14
METAL FILM,1/8W,127,1%,50PPM,BULK RN55C1270FB14
METAL FILM,1/8W,127,1%,50P PM,BULK

METAL FILM,1/8W,127,1%,50PPM,BULK

Supplier's Site
Resistor, Metal Film, 127 Ohm, 500Mw, 1%; Resistance Vishay - 03F9282 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Metal Film, 127 Ohm, 500Mw, 1%; Resistance Vishay
03F9282
Resistor, Metal Film, 127 Ohm, 500Mw, 1%; Resistance Vishay 03F9282
RESISTOR, METAL FILM, 127 OHM, 500mW, 1%; Resistance:127ohm; Product Range:RN Series; Power Rating:100mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: No

RESISTOR, METAL FILM, 127 OHM, 500mW, 1%; Resistance:127ohm; Product Range:RN Series; Power Rating:100mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN55C1270FB14-ND RN55C1270FB14 03F9282
Product Name Through Hole Resistors METAL FILM,1/8W,127,1%,50PPM,BULK Resistor, Metal Film, 127 Ohm, 500Mw, 1%; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leaded
Resistance Range 127 ohms 127 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.0007 OHM 8W Resistor - 52-BVS-M-R0007-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 7.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers