Vishay Intertechnology, Inc. Through Hole Resistors RN55C1252BB14

Description
12.5 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
12.5 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RN55C1252BB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55C1252BB14-ND
Through Hole Resistors RN55C1252BB14-ND
12.5 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

12.5 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Res Metal Film 12.5K Ohm 0.1% 1/10W ¦50ppm/¦C AXL Thru-Hole - RN55C1252BB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 12.5K Ohm 0.1% 1/10W ¦50ppm/¦C AXL Thru-Hole
RN55C1252BB14
Res Metal Film 12.5K Ohm 0.1% 1/10W ¦50ppm/¦C AXL Thru-Hole RN55C1252BB14
Res Metal Film 12.5K Ohm 0.1% 1/10W ¦50ppm/¦C AXL Thru-Hole

Res Metal Film 12.5K Ohm 0.1% 1/10W ¦50ppm/¦C AXL Thru-Hole

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number RN55C1252BB14-ND RN55C1252BB14
Product Name Through Hole Resistors Res Metal Film 12.5K Ohm 0.1% 1/10W ¦50ppm/¦C AXL Thru-Hole
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Adjustable Resistors - 1617577 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Screw Terminals; Screw
Standards and Certifications RoHS; No
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details