Vishay Intertechnology, Inc. Res Metal Film 115K Ohm 1% 1/10W ¦50ppm/¦C AXL Thru-Hole T/R RN55C1153FRE6

Description
Res Metal Film 115K Ohm 1% 1/10W ¦50ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Metal Film 115K Ohm 1% 1/10W ¦50ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 115K Ohm 1% 1/10W ¦50ppm/¦C AXL Thru-Hole T/R - RN55C1153FRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 115K Ohm 1% 1/10W ¦50ppm/¦C AXL Thru-Hole T/R
RN55C1153FRE6
Res Metal Film 115K Ohm 1% 1/10W ¦50ppm/¦C AXL Thru-Hole T/R RN55C1153FRE6
Res Metal Film 115K Ohm 1% 1/10W ¦50ppm/¦C AXL Thru-Hole T/R

Res Metal Film 115K Ohm 1% 1/10W ¦50ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Through Hole Resistors - RN55C1153FRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55C1153FRE6-ND
Through Hole Resistors RN55C1153FRE6-ND
115 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

115 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,115Kohms,200Wv,1+/-% Tol,-50,50Ppm-Tc Vishay - 54C7699 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,115Kohms,200Wv,1+/-% Tol,-50,50Ppm-Tc Vishay
54C7699
Resistor,metal Film,115Kohms,200Wv,1+/-% Tol,-50,50Ppm-Tc Vishay 54C7699
Resistor,Metal Film,115KOhms,200WV, 1+/-% Tol,-50,50ppm-TC

Resistor,Metal Film,115KOhms,200WV,1+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN55C1153FRE6 RN55C1153FRE6-ND 54C7699
Product Name Res Metal Film 115K Ohm 1% 1/10W ¦50ppm/¦C AXL Thru-Hole T/R Through Hole Resistors Resistor,metal Film,115Kohms,200Wv,1+/-% Tol,-50,50Ppm-Tc Vishay
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Power Rating 10 watts 0.1250 watts
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Shunt Resistor - Bus Bar Mount - BAS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Surface Mount Resistors - 1-1614885-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 330000 ohms
View Details
3 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details