Vishay Intertechnology, Inc. 0.1W 10W Resistor RN55C1153FB14

Description
Res Metal Film 115K Ohm 1% 0.1W(1/10W) ±50ppm/°C Epoxy AXL Bulk Product overview: RN55C1153FB14 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1W, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.1W, 10W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-RN55C1153FB14 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Res Metal Film 115K Ohm 1% 0.1W(1/10W) ±50ppm/°C Epoxy AXL Bulk Product overview: RN55C1153FB14 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1W, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.1W, 10W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-RN55C1153FB14 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
0.1W 10W Resistor - 53-RN55C1153FB14 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.1W 10W Resistor
53-RN55C1153FB14
0.1W 10W Resistor 53-RN55C1153FB14
Res Metal Film 115K Ohm 1% 0.1W(1/10W) ±50ppm/°C Epoxy AXL Bulk Product overview: RN55C1153FB14 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1W, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.1W, 10W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-RN55C1153FB14 can be used for catalog matching and distributor lookup.

Res Metal Film 115K Ohm 1% 0.1W(1/10W) ±50ppm/°C Epoxy AXL Bulk Product overview: RN55C1153FB14 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1W, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.1W, 10W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-RN55C1153FB14 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Through Hole Resistors - 541-RN55C1153FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RN55C1153FB14-ND
Through Hole Resistors 541-RN55C1153FB14-ND
115 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

115 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 115K OHM 1/8W 1% AXIAL - RN55C1153FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 115K OHM 1/8W 1% AXIAL
RN55C1153FB14
RES 115K OHM 1/8W 1% AXIAL RN55C1153FB14
RES 115Kohm 1/8W 1% AXIAL

RES 115Kohm 1/8W 1% AXIAL

Supplier's Site
Resistor,metal Film,115Kohms,200Wv,1+/-% Tol,-50,50Ppm-Tc Vishay - 54C7697 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,115Kohms,200Wv,1+/-% Tol,-50,50Ppm-Tc Vishay
54C7697
Resistor,metal Film,115Kohms,200Wv,1+/-% Tol,-50,50Ppm-Tc Vishay 54C7697
Resistor,Metal Film,115KOhms,200WV, 1+/-% Tol,-50,50ppm-TC

Resistor,Metal Film,115KOhms,200WV,1+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 53-RN55C1153FB14 541-RN55C1153FB14-ND RN55C1153FB14 54C7697
Product Name 0.1W 10W Resistor Through Hole Resistors RES 115K OHM 1/8W 1% AXIAL Resistor,metal Film,115Kohms,200Wv,1+/-% Tol,-50,50Ppm-Tc Vishay
Technology / Construction Metal Film MetalFilm MetalFilm
Resistance Range 115000 ohms 115000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 0.1000 watts 0.1250 watts 8 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622804-3 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 150000 ohms
View Details
Surface Mount Resistors - 1260393 - RS Components, Ltd.
Specs
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1224 (3250m)
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - VMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/2CT52R152JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details