Vishay Intertechnology, Inc. RES 115K OHM 1/8W .5% AXIAL RN55C1153DBSL

Description
RES 115Kohm 1/8W .5% AXIAL
Request a Quote Datasheet
Description
RES 115Kohm 1/8W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 115K OHM 1/8W .5% AXIAL - RN55C1153DBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 115K OHM 1/8W .5% AXIAL
RN55C1153DBSL
RES 115K OHM 1/8W .5% AXIAL RN55C1153DBSL
RES 115Kohm 1/8W .5% AXIAL

RES 115Kohm 1/8W .5% AXIAL

Supplier's Site
Through Hole Resistors - RN55C1153DBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55C1153DBSL-ND
Through Hole Resistors RN55C1153DBSL-ND
115 kOhms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

115 kOhms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55C1153DBSL RN55C1153DBSL-ND
Product Name RES 115K OHM 1/8W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 115000 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C473J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Shunt Resistor - Two Terminal Surface Mount - FMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details