Vishay Intertechnology, Inc. RES MIL 11.5K OHM 1% 1/10W RN55C1152FRE6

Description
RES MIL 11.5Kohm 1% 1/10W
Request a Quote Datasheet
Description
RES MIL 11.5Kohm 1% 1/10W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES MIL 11.5K OHM 1% 1/10W - RN55C1152FRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES MIL 11.5K OHM 1% 1/10W
RN55C1152FRE6
RES MIL 11.5K OHM 1% 1/10W RN55C1152FRE6
RES MIL 11.5Kohm 1% 1/10W

RES MIL 11.5Kohm 1% 1/10W

Supplier's Site
Through Hole Resistors - RN55C1152FRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55C1152FRE6-ND
Through Hole Resistors RN55C1152FRE6-ND
11.5 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

11.5 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,11.5Kohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rn55-Milstyle Vishay - 54C7688 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,11.5Kohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rn55-Milstyle Vishay
54C7688
Resistor,metal Film,11.5Kohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rn55-Milstyle Vishay 54C7688
Resistor,Metal Film,11.5KOhms,200WV ,1+/-% Tol,-50,50ppm-TC,RN5 5-MilStyle

Resistor,Metal Film,11.5KOhms,200WV,1+/-% Tol,-50,50ppm-TC,RN55-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN55C1152FRE6 RN55C1152FRE6-ND 54C7688
Product Name RES MIL 11.5K OHM 1% 1/10W Through Hole Resistors Resistor,metal Film,11.5Kohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rn55-Milstyle Vishay
Resistance Range 11500 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 10 watts 0.1250 watts
Configuration Single Resistor Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULV - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Through-Hole Resistors - 1-1623729-6 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 330 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details