Vishay Intertechnology, Inc. RES 1.15K OHM 1/8W .25% AXIAL RN55C1151CBSL

Description
RES 1.15Kohm 1/8W .25% AXIAL
Request a Quote Datasheet
Description
RES 1.15Kohm 1/8W .25% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.15K OHM 1/8W .25% AXIAL - RN55C1151CBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.15K OHM 1/8W .25% AXIAL
RN55C1151CBSL
RES 1.15K OHM 1/8W .25% AXIAL RN55C1151CBSL
RES 1.15Kohm 1/8W .25% AXIAL

RES 1.15Kohm 1/8W .25% AXIAL

Supplier's Site
Through Hole Resistors - RN55C1151CBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55C1151CBSL-ND
Through Hole Resistors RN55C1151CBSL-ND
1.15 kOhms ±0.25% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

1.15 kOhms ±0.25% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55C1151CBSL RN55C1151CBSL-ND
Product Name RES 1.15K OHM 1/8W .25% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1150 ohms
Tolerance 0.2500 +/- % 0.2500 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers