Vishay Intertechnology, Inc. RES 1.13K OHM 1/8W .25% AXIAL RN55C1131CBSL

Description
RES 1.13Kohm 1/8W .25% AXIAL
Request a Quote Datasheet
Description
RES 1.13Kohm 1/8W .25% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.13K OHM 1/8W .25% AXIAL - RN55C1131CBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.13K OHM 1/8W .25% AXIAL
RN55C1131CBSL
RES 1.13K OHM 1/8W .25% AXIAL RN55C1131CBSL
RES 1.13Kohm 1/8W .25% AXIAL

RES 1.13Kohm 1/8W .25% AXIAL

Supplier's Site
Through Hole Resistors - RN55C1131CBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55C1131CBSL-ND
Through Hole Resistors RN55C1131CBSL-ND
1.13 kOhms ±0.25% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

1.13 kOhms ±0.25% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55C1131CBSL RN55C1131CBSL-ND
Product Name RES 1.13K OHM 1/8W .25% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1130 ohms
Tolerance 0.2500 +/- % 0.2500 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R363JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Shunt Resistor - Four Terminal Through Hole - PBV - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details