Vishay Intertechnology, Inc. RES 10.9 OHM 1/8W 1% AXIAL RN55C10R9FB14

Description
RES 10.9ohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 10.9ohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 10.9 OHM 1/8W 1% AXIAL - RN55C10R9FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 10.9 OHM 1/8W 1% AXIAL
RN55C10R9FB14
RES 10.9 OHM 1/8W 1% AXIAL RN55C10R9FB14
RES 10.9ohm 1/8W 1% AXIAL

RES 10.9ohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN55C10R9FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55C10R9FB14-ND
Through Hole Resistors RN55C10R9FB14-ND
10.9 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

10.9 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55C10R9FB14 RN55C10R9FB14-ND
Product Name RES 10.9 OHM 1/8W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 10.9 ohms 10.9 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Surface Mount Resistors - 1364768 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m)
Standards and Certifications RoHS
View Details