Vishay Intertechnology, Inc. RES 10 OHM 1/8W .25% AXIAL RN55C10R0CB14

Description
RES 10ohm 1/8W .25% AXIAL
Request a Quote Datasheet
Description
RES 10ohm 1/8W .25% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 10 OHM 1/8W .25% AXIAL - RN55C10R0CB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 10 OHM 1/8W .25% AXIAL
RN55C10R0CB14
RES 10 OHM 1/8W .25% AXIAL RN55C10R0CB14
RES 10ohm 1/8W .25% AXIAL

RES 10ohm 1/8W .25% AXIAL

Supplier's Site
Through Hole Resistors - RN55C10R0CB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55C10R0CB14-ND
Through Hole Resistors RN55C10R0CB14-ND
10 Ohms ±0.25% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

10 Ohms ±0.25% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55C10R0CB14 RN55C10R0CB14-ND
Product Name RES 10 OHM 1/8W .25% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 10 ohms 10 ohms
Tolerance 0.2500 +/- % 0.2500 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Space Saving, Economical Resistor - IRS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Chassis Mount Resistors - 1-1614770-5 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 22 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details