Vishay Intertechnology, Inc. Metal Film Resistors - RN55C1073BB14

Description
Metal Film Resistors - Through Hole 1/10watt 107Kohms .1% 50ppm
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole 1/10watt 107Kohms .1% 50ppm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - RN55C1073BB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
RN55C1073BB14
Metal Film Resistors - RN55C1073BB14
Metal Film Resistors - Through Hole 1/10watt 107Kohms .1% 50ppm

Metal Film Resistors - Through Hole 1/10watt 107Kohms .1% 50ppm

Supplier's Site
Through Hole Resistors - RN55C1073BB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55C1073BB14-ND
Through Hole Resistors RN55C1073BB14-ND
107 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

107 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55C1073BB14 RN55C1073BB14-ND
Product Name Metal Film Resistors - Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Resistance Range 107000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details