Vishay Intertechnology, Inc. RES 10.5K OHM 1/8W .25% AXIAL RN55C1052CR36

Description
RES 10.5Kohm 1/8W .25% AXIAL
Request a Quote Datasheet
Description
RES 10.5Kohm 1/8W .25% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 10.5K OHM 1/8W .25% AXIAL - RN55C1052CR36 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 10.5K OHM 1/8W .25% AXIAL
RN55C1052CR36
RES 10.5K OHM 1/8W .25% AXIAL RN55C1052CR36
RES 10.5Kohm 1/8W .25% AXIAL

RES 10.5Kohm 1/8W .25% AXIAL

Supplier's Site
Through Hole Resistors - RN55C1052CR36-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55C1052CR36-ND
Through Hole Resistors RN55C1052CR36-ND
10.5 kOhms ±0.25% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

10.5 kOhms ±0.25% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55C1052CR36 RN55C1052CR36-ND
Product Name RES 10.5K OHM 1/8W .25% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 10500 ohms
Tolerance 0.2500 +/- % 0.2500 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details