Vishay Precision Group Res Metal Film 1M Ohm 1% 1/10W ¦50ppm/¦C AXL Thru-Hole RN55C1004FB14

Description
Res Metal Film 1M Ohm 1% 1/10W ¦50ppm/¦C AXL Thru-Hole
Request a Quote Datasheet
Description
Res Metal Film 1M Ohm 1% 1/10W ¦50ppm/¦C AXL Thru-Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 1M Ohm 1% 1/10W ¦50ppm/¦C AXL Thru-Hole - RN55C1004FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 1M Ohm 1% 1/10W ¦50ppm/¦C AXL Thru-Hole
RN55C1004FB14
Res Metal Film 1M Ohm 1% 1/10W ¦50ppm/¦C AXL Thru-Hole RN55C1004FB14
Res Metal Film 1M Ohm 1% 1/10W ¦50ppm/¦C AXL Thru-Hole

Res Metal Film 1M Ohm 1% 1/10W ¦50ppm/¦C AXL Thru-Hole

Supplier's Site
Through Hole Resistors - RN55C1004FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55C1004FB14-ND
Through Hole Resistors RN55C1004FB14-ND
1 MOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

1 MOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
0.1W 10W Resistor - 53-RN55C1004FB14 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.1W 10W Resistor
53-RN55C1004FB14
0.1W 10W Resistor 53-RN55C1004FB14
Res Metal Film 1M Ohm 1% 0.1W(1/10W) ±50ppm/°C Epoxy AXL Bulk Product overview: RN55C1004FB14 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1W, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.1W, 10W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-RN55C1004FB14 can be used for catalog matching and distributor lookup.

Res Metal Film 1M Ohm 1% 0.1W(1/10W) ±50ppm/°C Epoxy AXL Bulk Product overview: RN55C1004FB14 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1W, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.1W, 10W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-RN55C1004FB14 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fort Worth, TX, USA
Resistor;Metal Film;Res 1 Megohms;Pwr-Rtg 0.1 W;Tol 1%;Axial;Military
70205966
Resistor;Metal Film;Res 1 Megohms;Pwr-Rtg 0.1 W;Tol 1%;Axial;Military 70205966
Features: C Characteristic Small Size Very Low Noise Very Low Voltage Coefficient Controlled Temperature Coefficient Excellent High Frequency Characteristics Flame Retardant Epoxy Conformal Coating Fire-Cleaned High Purity Ceramic Core with Vacuum-Deposited Nickel-Chrome Alloy Element Standard Lead Material Is Solder-Coated Copper Leads Are Solderable and Weldable Resistance Shifts Due to Storage at Room Temperature Are Negligible

Features:

  • C Characteristic
  • Small Size
  • Very Low Noise
  • Very Low Voltage Coefficient
  • Controlled Temperature Coefficient
  • Excellent High Frequency Characteristics
  • Flame Retardant Epoxy Conformal Coating
  • Fire-Cleaned High Purity Ceramic Core with Vacuum-Deposited Nickel-Chrome Alloy Element
  • Standard Lead Material Is Solder-Coated Copper
  • Leads Are Solderable and Weldable
  • Resistance Shifts Due to Storage at Room Temperature Are Negligible
Supplier's Site
Metal Film Resistor, 1Mohm, 500Mw, 1%; Resistance Vishay - 03F9563 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 1Mohm, 500Mw, 1%; Resistance Vishay
03F9563
Metal Film Resistor, 1Mohm, 500Mw, 1%; Resistance Vishay 03F9563
METAL FILM RESISTOR, 1MOHM, 500mW, 1%; Resistance:1Mohm; Product Range:RN Series; Power Rating:100mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: No

METAL FILM RESISTOR, 1MOHM, 500mW, 1%; Resistance:1Mohm; Product Range:RN Series; Power Rating:100mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey ERSAELECTRONICS PTE. LTD. Allied Electronics, Inc. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number RN55C1004FB14 RN55C1004FB14-ND 53-RN55C1004FB14 70205966 03F9563
Product Name Res Metal Film 1M Ohm 1% 1/10W ¦50ppm/¦C AXL Thru-Hole Through Hole Resistors 0.1W 10W Resistor Resistor;Metal Film;Res 1 Megohms;Pwr-Rtg 0.1 W;Tol 1%;Axial;Military Metal Film Resistor, 1Mohm, 500Mw, 1%; Resistance Vishay
Technology / Construction MetalFilm MetalFilm Metal Film MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial Axial Leads Axial Leaded
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Power Rating 10 watts 0.1250 watts 0.1000 watts 0.1000 watts 0.1000 watts
Unlock Full Specs
to access all available technical data

Similar Products

0.015 OHM 10W Resistor - 53-PBV-R015-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0150 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Through Hole Resistors - 1469488 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details