Vishay Precision Group Metal Film Resistors - RN55C1004BB14

Description
Metal Film Resistors - Through Hole 1/10watt 1Mohms .1% 50ppm
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole 1/10watt 1Mohms .1% 50ppm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - RN55C1004BB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
RN55C1004BB14
Metal Film Resistors - RN55C1004BB14
Metal Film Resistors - Through Hole 1/10watt 1Mohms .1% 50ppm

Metal Film Resistors - Through Hole 1/10watt 1Mohms .1% 50ppm

Supplier's Site
0.1W 10W Resistor - 53-RN55C1004BB14 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.1W 10W Resistor
53-RN55C1004BB14
0.1W 10W Resistor 53-RN55C1004BB14
Res Metal Film 1M Ohm 0.1% 0.1W(1/10W) ±50ppm/°C Epoxy AXL Bulk Product overview: RN55C1004BB14 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1W, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.1W, 10W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-RN55C1004BB14 can be used for catalog matching and distributor lookup.

Res Metal Film 1M Ohm 0.1% 0.1W(1/10W) ±50ppm/°C Epoxy AXL Bulk Product overview: RN55C1004BB14 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1W, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.1W, 10W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-RN55C1004BB14 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Through Hole Resistors - RN55C1004BB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55C1004BB14-ND
Through Hole Resistors RN55C1004BB14-ND
1 MOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

1 MOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistor, 1Mohm, 125Mw, 1%; Resistance Vishay - 14C7460 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 1Mohm, 125Mw, 1%; Resistance Vishay
14C7460
Metal Film Resistor, 1Mohm, 125Mw, 1%; Resistance Vishay 14C7460
METAL FILM RESISTOR, 1MOHM, 125mW, 1%; Resistance:1Mohm; Product Range:RN Series; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: No

METAL FILM RESISTOR, 1MOHM, 125mW, 1%; Resistance:1Mohm; Product Range:RN Series; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number RN55C1004BB14 53-RN55C1004BB14 RN55C1004BB14-ND 14C7460
Product Name Metal Film Resistors - 0.1W 10W Resistor Through Hole Resistors Metal Film Resistor, 1Mohm, 125Mw, 1%; Resistance Vishay
Technology / Construction MetalFilm Metal Film MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial Axial Leaded
Resistance Range 1.00E6 ohms 1.00E6 ohms 1.00E6 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 1 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Adjustable Resistors - 1363281 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Radial Leads; Radial
Standards and Certifications RoHS; No
View Details
Through Hole Resistors - 2019-CF1/2CT52R105JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers