Vishay Intertechnology, Inc. Through Hole Resistors RN55C1003CB14

Description
100 kOhms ±0.25% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
100 kOhms ±0.25% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RN55C1003CB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55C1003CB14-ND
Through Hole Resistors RN55C1003CB14-ND
100 kOhms ±0.25% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

100 kOhms ±0.25% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Res Metal Film 100K Ohm 0.25% 1/8W ¦50ppm/¦C AXL Thru-Hole - RN55C1003CB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 100K Ohm 0.25% 1/8W ¦50ppm/¦C AXL Thru-Hole
RN55C1003CB14
Res Metal Film 100K Ohm 0.25% 1/8W ¦50ppm/¦C AXL Thru-Hole RN55C1003CB14
Res Metal Film 100K Ohm 0.25% 1/8W ¦50ppm/¦C AXL Thru-Hole

Res Metal Film 100K Ohm 0.25% 1/8W ¦50ppm/¦C AXL Thru-Hole

Supplier's Site
Resistor,metal Film,100Kohms,200Wv,.25+/-% Tol,-50,50Ppm-Tc,rn55-Milstyle Vishay - 54C7286 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,100Kohms,200Wv,.25+/-% Tol,-50,50Ppm-Tc,rn55-Milstyle Vishay
54C7286
Resistor,metal Film,100Kohms,200Wv,.25+/-% Tol,-50,50Ppm-Tc,rn55-Milstyle Vishay 54C7286
Resistor,Metal Film,100KOhms,200WV, .25+/-% Tol,-50,50ppm-TC,RN5 5-MilStyle

Resistor,Metal Film,100KOhms,200WV,.25+/-% Tol,-50,50ppm-TC,RN55-MilStyle

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN55C1003CB14-ND RN55C1003CB14 54C7286
Product Name Through Hole Resistors Res Metal Film 100K Ohm 0.25% 1/8W ¦50ppm/¦C AXL Thru-Hole Resistor,metal Film,100Kohms,200Wv,.25+/-% Tol,-50,50Ppm-Tc,rn55-Milstyle Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Tolerance 0.2500 +/- % 0.2500 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details